HP logo

HP ProDesk 600 G3 Mini + Power-Saving Back-UPS ES 8 Outlet 550VA 230V AS 3112 Intel® Core™ i7 i7-7700T 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Desktop Mini PC Black, Silver

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17269
Info modified on:
09 Mar 2024, 14:04:25
Short summary description HP ProDesk 600 G3 Mini + Power-Saving Back-UPS ES 8 Outlet 550VA 230V AS 3112 Intel® Core™ i7 i7-7700T 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Desktop Mini PC Black, Silver:

HP ProDesk 600 G3 Mini + Power-Saving Back-UPS ES 8 Outlet 550VA 230V AS 3112, 2.9 GHz, Intel® Core™ i7, i7-7700T, 8 GB, 256 GB, Windows 10 Pro

Long summary description HP ProDesk 600 G3 Mini + Power-Saving Back-UPS ES 8 Outlet 550VA 230V AS 3112 Intel® Core™ i7 i7-7700T 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Desktop Mini PC Black, Silver:

HP ProDesk 600 G3 Mini + Power-Saving Back-UPS ES 8 Outlet 550VA 230V AS 3112. Processor frequency: 2.9 GHz, Processor family: Intel® Core™ i7, Processor model: i7-7700T. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 630. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 65 W. Chassis type: Desktop. Product type: Mini PC. Product colour: Black, Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.