HP logo

HP ProDesk 600 G3 Intel® Core™ i5 i5-7500T 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Mini PC Black, Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36404
Info modified on:
14 Mar 2024, 18:58:14
Short summary description HP ProDesk 600 G3 Intel® Core™ i5 i5-7500T 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Mini PC Black, Silver:

HP ProDesk 600 G3, 2.7 GHz, Intel® Core™ i5, i5-7500T, 8 GB, 256 GB, Windows 10 Pro

Long summary description HP ProDesk 600 G3 Intel® Core™ i5 i5-7500T 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Mini PC Black, Silver:

HP ProDesk 600 G3. Processor frequency: 2.7 GHz, Processor family: Intel® Core™ i5, Processor model: i5-7500T. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 630. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 65 W. Chassis type: Mini PC. Product type: Mini PC. Weight: 1.21 kg. Product colour: Black, Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.