HP logo

HP LaserJet Dept HCTray Green Color Panel

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14645
Info modified on:
26 Jul 2025, 09:29:48
Short summary description HP LaserJet Dept HCTray Green Color Panel:

HP LaserJet Dept HCTray Green Color Panel, Cover, HP, Color LaserJet Managed MFP E877dn 5QK03A, Color LaserJet Managed Flow MFP E877z 5QK08A, Color..., Green, Business, 1.19 kg

Long summary description HP LaserJet Dept HCTray Green Color Panel:

HP LaserJet Dept HCTray Green Color Panel. Type: Cover, Brand compatibility: HP, Compatibility: Color LaserJet Managed MFP E877dn 5QK03A, Color LaserJet Managed Flow MFP E877z 5QK08A, Color.... Weight: 1.19 kg. Quantity per pack: 1 pc(s), Package width: 588 mm, Package depth: 314 mm. Quantity per pallet: 138 pc(s), Number of layers per pallet: 23 pc(s), Pallet gross weight: 164.22 g

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.