HP logo

HP ProBook 445 G7 AMD Ryzen™ 3 4300U Laptop 35.6 cm (14") Full HD 4 GB DDR4-SDRAM 128 GB SSD Silver

Brand:
Product family:
Product series:
HP segment:
Business
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42968
Info modified on:
08 Nov 2024, 05:41:23
Short summary description HP ProBook 445 G7 AMD Ryzen™ 3 4300U Laptop 35.6 cm (14") Full HD 4 GB DDR4-SDRAM 128 GB SSD Silver:

HP ProBook 445 G7, AMD Ryzen™ 3, 2.7 GHz, 35.6 cm (14"), 1920 x 1080 pixels, 4 GB, 128 GB

Long summary description HP ProBook 445 G7 AMD Ryzen™ 3 4300U Laptop 35.6 cm (14") Full HD 4 GB DDR4-SDRAM 128 GB SSD Silver:

HP ProBook 445 G7. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 3, Processor model: 4300U, Processor frequency: 2.7 GHz. Display diagonal: 35.6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: AMD Radeon Graphics. Product colour: Silver

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.