HP Chromebook Pro c640 (177Y8EA) + P24h G4 (7VH44AT) + USB Keyboard for PC (QY776AT) + USB Optical Scroll Mouse (QY777AT), Intel® Pentium® Gold, 2.4 GHz, 35.6 cm (14"), 1920 x 1080 pixels, 8 GB, 32 GB
HP Chromebook Pro c640 (177Y8EA) + P24h G4 (7VH44AT) + USB Keyboard for PC (QY776AT) + USB Optical Scroll Mouse (QY777AT). Product type: Chromebook, Form factor: Clamshell. Processor family: Intel® Pentium® Gold, Processor model: 6405U, Processor frequency: 2.4 GHz. Display diagonal: 35.6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 32 GB, Storage media: eMMC. On-board graphics card model: Intel® UHD Graphics. Operating system installed: ChromeOS. Product colour: Silver