HP logo

HP Chromebook x360 14c-ca0004na Intel® Core™ i3 i3-10110U 35.6 cm (14") Touchscreen Full HD 8 GB DDR4-SDRAM 128 GB eMMC Wi-Fi 6 (802.11ax) ChromeOS Silver

Brand:
Product family:
Product series:
HP segment:
Home
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13069
Info modified on:
10 Mar 2024, 10:10:44
End of life date:
31 Jan 2021
Short summary description HP Chromebook x360 14c-ca0004na Intel® Core™ i3 i3-10110U 35.6 cm (14") Touchscreen Full HD 8 GB DDR4-SDRAM 128 GB eMMC Wi-Fi 6 (802.11ax) ChromeOS Silver:

HP Chromebook x360 14c-ca0004na, Intel® Core™ i3, 2.1 GHz, 35.6 cm (14"), 1920 x 1080 pixels, 8 GB, 128 GB

Long summary description HP Chromebook x360 14c-ca0004na Intel® Core™ i3 i3-10110U 35.6 cm (14") Touchscreen Full HD 8 GB DDR4-SDRAM 128 GB eMMC Wi-Fi 6 (802.11ax) ChromeOS Silver:

HP Chromebook x360 14c-ca0004na. Product type: Chromebook, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-10110U, Processor frequency: 2.1 GHz. Display diagonal: 35.6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 128 GB, Storage media: eMMC. Operating system installed: ChromeOS. Product colour: Silver

Reasons to buy
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.