HP logo

HP Z2 Mini G5 Intel® Core™ i9 i9-10900 32 GB DDR4-SDRAM 512 GB SSD NVIDIA Quadro T2000 Windows 10 Pro Mini PC Workstation Black, Grey

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71319
Info modified on:
13 Jun 2025, 14:19:17
End of life date:
31 Mar 2022
Short summary description HP Z2 Mini G5 Intel® Core™ i9 i9-10900 32 GB DDR4-SDRAM 512 GB SSD NVIDIA Quadro T2000 Windows 10 Pro Mini PC Workstation Black, Grey:

HP Z2 Mini G5, 2.8 GHz, Intel® Core™ i9, i9-10900, 32 GB, 512 GB, Windows 10 Pro

Long summary description HP Z2 Mini G5 Intel® Core™ i9 i9-10900 32 GB DDR4-SDRAM 512 GB SSD NVIDIA Quadro T2000 Windows 10 Pro Mini PC Workstation Black, Grey:

HP Z2 Mini G5. Processor frequency: 2.8 GHz, Processor family: Intel® Core™ i9, Processor model: i9-10900. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 3200 MHz. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 630, Discrete graphics card model: NVIDIA Quadro T2000. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 280 W. Chassis type: Mini PC. Product type: Workstation

Reasons to buy
Specs
Recommended products
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.