HP logo

HP Z600 Intel® Xeon® 5000 Sequence E5520 3 GB DDR3-SDRAM Windows XP Professional Minitower Workstation

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
46966
Info modified on:
19 Jul 2024, 20:07:55
Short summary description HP Z600 Intel® Xeon® 5000 Sequence E5520 3 GB DDR3-SDRAM Windows XP Professional Minitower Workstation:

HP Z600, 2.26 GHz, Intel® Xeon® 5000 Sequence, E5520, 3 GB, DVD Super Multi, Windows XP Professional

Long summary description HP Z600 Intel® Xeon® 5000 Sequence E5520 3 GB DDR3-SDRAM Windows XP Professional Minitower Workstation:

HP Z600. Processor frequency: 2.26 GHz, Processor family: Intel® Xeon® 5000 Sequence, Processor model: E5520. Internal memory: 3 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Optical drive type: DVD Super Multi. Operating system installed: Windows XP Professional. Chassis type: Minitower. Product type: Workstation. Weight: 19 kg

Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.