Hotpoint logo

Hotpoint WDL 540 G tumble dryer Freestanding Front-load 5 kg Black, Silver

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22668
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Hotpoint WDL 540 G tumble dryer Freestanding Front-load 5 kg Black, Silver:

Hotpoint WDL 540 G, Freestanding, Front-load, Black, Silver, Right, 5 kg, 1400 RPM

Long summary description Hotpoint WDL 540 G tumble dryer Freestanding Front-load 5 kg Black, Silver:

Hotpoint WDL 540 G. Appliance placement: Freestanding, Loading type: Front-load, Product colour: Black, Silver. Rated capacity: 5 kg, Maximum spin speed: 1400 RPM. Depth: 565 mm, Width: 595 mm, Height: 850 mm. Rated capacity (washing): 7 kg, Water fill: Cold, Washing class: A

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.