Hotpoint logo

Hotpoint TT 22E AC0 toaster 2 slice(s) 850 W Cream

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48396
Info modified on:
16 Apr 2024, 10:58:34
Short summary description Hotpoint TT 22E AC0 toaster 2 slice(s) 850 W Cream:

Hotpoint TT 22E AC0, 2 slice(s), Cream, Stainless steel, 850 W, 220 - 240 V, 50 - 60 Hz

Long summary description Hotpoint TT 22E AC0 toaster 2 slice(s) 850 W Cream:

Hotpoint TT 22E AC0. Number of slices: 2 slice(s), Product colour: Cream, Housing material: Stainless steel. Power: 850 W, AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz. Cord length: 0.9 m, Width: 260 mm, Depth: 207 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.