Hotpoint logo

Hotpoint OS 992D P IX/HA 70 L Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
34610
Info modified on:
04 Apr 2019, 11:16:32
Short summary description Hotpoint OS 992D P IX/HA 70 L Stainless steel:

Hotpoint OS 992D P IX/HA, Electric, 70 L, Stainless steel, Rotary, Digital, 595 mm

Long summary description Hotpoint OS 992D P IX/HA 70 L Stainless steel:

Hotpoint OS 992D P IX/HA. Oven type: Electric, Total oven(s) interior capacity: 70 L. Product colour: Stainless steel, Control type: Rotary. Timer type: Digital. Width: 595 mm, Height: 595 mm

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.