Hotpoint logo

Hotpoint MWHA 2032 MW microwave White Grill microwave Countertop 20 L 1100 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14356
Info modified on:
14 Mar 2024, 17:49:20
Short summary description Hotpoint MWHA 2032 MW microwave White Grill microwave Countertop 20 L 1100 W:

Hotpoint MWHA 2032 MW, Countertop, Grill microwave, 20 L, 1100 W, Built-in display, Touch

Long summary description Hotpoint MWHA 2032 MW microwave White Grill microwave Countertop 20 L 1100 W:

Hotpoint MWHA 2032 MW. Appliance placement: Countertop, Product type: Grill microwave, Interior capacity: 20 L, Microwave power: 1100 W, Built-in display, Control type: Touch, Product colour: White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.