Hotpoint LKF 710 EU/HA.R, Freestanding, White, 12 place settings, 51 dB, 16 L, 1.05 kWh
Hotpoint LKF 710 EU/HA.R. Appliance placement: Freestanding, Door colour: White. Number of place settings: 12 place settings, Noise level: 51 dB. Water consumption per cycle: 16 L, Energy consumption per cycle: 1.05 kWh. Width: 600 mm, Depth: 600 mm, Height: 850 mm. Drying class: A, Washing class: A