Hotpoint logo

Hotpoint LFS 115 A IX/HA dishwasher Semi built-in 12 place settings

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39053
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Hotpoint LFS 115 A IX/HA dishwasher Semi built-in 12 place settings:

Hotpoint LFS 115 A IX/HA, Semi built-in, Stainless steel, Buttons, 12 place settings, 53 dB, Eco, Intensive, Normal, Quick

Long summary description Hotpoint LFS 115 A IX/HA dishwasher Semi built-in 12 place settings:

Hotpoint LFS 115 A IX/HA. Appliance placement: Semi built-in, Control panel colour: Stainless steel, Control type: Buttons. Number of place settings: 12 place settings, Noise level: 53 dB, Dishwashing programs: Eco, Intensive, Normal, Quick. Water consumption per cycle: 12 L, Energy efficiency class (old): A, Energy consumption per cycle: 1.03 kWh. Width: 595 mm, Depth: 570 mm, Height: 820 mm. Drying class: A, Annual energy consumption: 227 kWh, Annual water consumption: 2640 L

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.