Hotpoint LFF 835 EU/HA, Freestanding, White, 12 place settings, 46 dB, 14 L, 1.05 kWh
Hotpoint LFF 835 EU/HA. Appliance placement: Freestanding, Door colour: White. Number of place settings: 12 place settings, Noise level: 46 dB. Water consumption per cycle: 14 L, Energy consumption per cycle: 1.05 kWh. Width: 600 mm, Depth: 600 mm, Height: 850 mm. Drying class: A, Washing class: A