Hotpoint logo

Hotpoint HUD61P S Freestanding cooker Electric Gas White

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67508
Info modified on:
29 Nov 2024, 16:41:37
Short summary description Hotpoint HUD61P S Freestanding cooker Electric Gas White:

Hotpoint HUD61P S, Freestanding cooker, White, Buttons, Rotary, Front, Electronic, LCD

Long summary description Hotpoint HUD61P S Freestanding cooker Electric Gas White:

Hotpoint HUD61P S. Product type: Freestanding cooker, Product colour: White, Control type: Buttons, Rotary. Hob type: Gas, Number of cooking zones: 4 zone(s), Number of gas cooking zones: 4 zone(s). Oven size: Large, Oven power source: Electric, Oven net capacity: 71 L. Oven 2 gross capacity: 39 L. Timer type: Digital

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.