Hotpoint logo

Hotpoint Integrated Dishwasher HP2IE10CS80UK

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
4747
Info modified on:
14 Jul 2025, 07:15:24
Short summary description Hotpoint Integrated Dishwasher HP2IE10CS80UK:

Hotpoint Integrated Dishwasher HP2IE10CS80UK, Fully built-in, Slimline (45 cm), Black, Buttons, 1.3 m, 1.55 m

Long summary description Hotpoint Integrated Dishwasher HP2IE10CS80UK:

Hotpoint Integrated Dishwasher HP2IE10CS80UK. Appliance placement: Fully built-in, Product size: Slimline (45 cm), Control panel colour: Black. Number of place settings: 10 place settings, Noise emission class: C, Noise level: 47 dB. Energy efficiency class: E, Water consumption per cycle: 11.5 L, Energy consumption per 100 cycles: 76 kWh. Width: 448 mm, Depth: 555 mm, Height: 820 mm. Hotpoint technologies (dish washing): Half Load, Height Adjustable Top Basket

Reasons to buy
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.