Hotpoint logo

Hotpoint HKT 4 K/HA cooker hood Island Black 780 m³/h

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
62859
Info modified on:
03 Jun 2018, 07:11:36
Short summary description Hotpoint HKT 4 K/HA cooker hood Island Black 780 m³/h:

Hotpoint HKT 4 K/HA, 780 m³/h, Recirculating, 49 dB, 780 m³/h, Island, Black

Long summary description Hotpoint HKT 4 K/HA cooker hood Island Black 780 m³/h:

Hotpoint HKT 4 K/HA. Maximum extraction power: 780 m³/h, Type of extraction: Recirculating, Noise level: 49 dB. Type: Island, Product colour: Black, Control type: Buttons. Grease filter type: Aluminium. Bulb type: Halogen. Width: 430 mm, Height: 800 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.