Hotpoint logo

Hotpoint HIO 3T1239 W E UK dishwasher Fully built-in 14 place settings

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10515
Info modified on:
27 May 2024, 14:26:59
Short summary description Hotpoint HIO 3T1239 W E UK dishwasher Fully built-in 14 place settings:

Hotpoint HIO 3T1239 W E UK, Fully built-in, Full size (60 cm), White, Stainless steel, Buttons, 1.3 m

Long summary description Hotpoint HIO 3T1239 W E UK dishwasher Fully built-in 14 place settings:

Hotpoint HIO 3T1239 W E UK. Appliance placement: Fully built-in, Product size: Full size (60 cm), Door colour: White. Number of place settings: 14 place settings, Noise level: 39 dB, Dishwashing programs: Eco 50°C, Intensive, Normal, Quick, Silent, Soak. Water consumption per cycle: 9.5 L, Energy efficiency scale: A+++ to D, Energy consumption per cycle: 0.93 kWh. Width: 598 mm, Depth: 555 mm, Height: 820 mm. Package weight: 37.5 kg

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.