Hotpoint logo

Hotpoint FMF 803 B IT washing machine Front-load 8 kg 1000 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35963
Info modified on:
27 May 2024, 12:32:59
Short summary description Hotpoint FMF 803 B IT washing machine Front-load 8 kg 1000 RPM White:

Hotpoint FMF 803 B IT, Front-load, 8 kg, C, 77 dB, 1000 RPM, 193 kWh

Long summary description Hotpoint FMF 803 B IT washing machine Front-load 8 kg 1000 RPM White:

Hotpoint FMF 803 B IT. Loading type: Front-load. Rated capacity: 8 kg, Spin-drying class: C, Noise level (spin): 77 dB, Noise level (wash): 53 dB, Maximum spin speed: 1000 RPM. Annual energy consumption washing: 193 kWh, Annual water consumption washing: 11594 L. Product colour: White. Width: 595 mm, Depth: 605 mm, Height: 850 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.