Hotpoint logo

Hotpoint Aqualtis AQ94F 29D EU washing machine Front-load 9 kg 1200 RPM Silver, White

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
114309
Info modified on:
22 May 2025, 13:04:39
Short summary description Hotpoint Aqualtis AQ94F 29D EU washing machine Front-load 9 kg 1200 RPM Silver, White:

Hotpoint Aqualtis AQ94F 29D EU, Front-load, 9 kg, B, 74 dB, 1200 RPM, 182 kWh

Long summary description Hotpoint Aqualtis AQ94F 29D EU washing machine Front-load 9 kg 1200 RPM Silver, White:

Hotpoint Aqualtis AQ94F 29D EU. Loading type: Front-load. Rated capacity: 9 kg, Spin-drying class: B, Noise level (spin): 74 dB. Washing class: A. Noise level (wash): 52 dB, Maximum spin speed: 1200 RPM. Annual energy consumption washing: 182 kWh, Annual water consumption washing: 12509 L. Product colour: Silver, White. Width: 590 mm, Depth: 610 mm, Height: 850 mm

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.