Hotpoint logo

Hotpoint EBYH 18323 F O3 fridge-freezer Freestanding 282 L Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68990
Info modified on:
27 May 2024, 12:07:31
Short summary description Hotpoint EBYH 18323 F O3 fridge-freezer Freestanding 282 L Stainless steel:

Hotpoint EBYH 18323 F O3, 282 L, No Frost (fridge), SN-T, 41 dB, Stainless steel

Long summary description Hotpoint EBYH 18323 F O3 fridge-freezer Freestanding 282 L Stainless steel:

Hotpoint EBYH 18323 F O3. Total net capacity: 282 L. Door hinge: Right. Climate class: SN-T, Noise level: 41 dB. Fridge net capacity: 209 L, No Frost (fridge), Fridge interior light, Fridge number of shelves/baskets: 3. Freezer net capacity: 73 L, No Frost (freezer). Annual energy consumption: 231 kWh. Product colour: Stainless steel

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.