Hotpoint logo

Hotpoint AQXXF 149 washing machine Front-load 7.5 kg 1400 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60764
Info modified on:
06 Dec 2021, 15:36:08
Short summary description Hotpoint AQXXF 149 washing machine Front-load 7.5 kg 1400 RPM White:

Hotpoint AQXXF 149, Front-load, 7.5 kg, B, 1400 RPM, 238 kWh, 10000 L

Long summary description Hotpoint AQXXF 149 washing machine Front-load 7.5 kg 1400 RPM White:

Hotpoint AQXXF 149. Loading type: Front-load. Rated capacity: 7.5 kg, Spin-drying class: B. Washing class: A. Maximum spin speed: 1400 RPM. Annual energy consumption washing: 238 kWh, Annual water consumption washing: 10000 L. Product colour: White. Width: 595 mm, Depth: 645 mm, Height: 850 mm

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.