Hotpoint logo

Hotpoint Aqualtis washing machine Front-load 7 kg 1200 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
50039
Info modified on:
26 May 2025, 12:28:07
Short summary description Hotpoint Aqualtis washing machine Front-load 7 kg 1200 RPM White:

Hotpoint Aqualtis, Front-load, 7 kg, B, 1200 RPM, White

Long summary description Hotpoint Aqualtis washing machine Front-load 7 kg 1200 RPM White:

Hotpoint Aqualtis. Loading type: Front-load. Rated capacity: 7 kg, Spin-drying class: B, Maximum spin speed: 1200 RPM. Product colour: White. Width: 595 mm, Depth: 446 mm, Height: 850 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.