Hotpoint logo

Hotpoint AQ 114D 69 D IT washing machine Top-load 11 kg 1600 RPM Silver, White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33527
Info modified on:
27 May 2024, 12:12:47
Short summary description Hotpoint AQ 114D 69 D IT washing machine Top-load 11 kg 1600 RPM Silver, White:

Hotpoint AQ 114D 69 D IT, Top-load, 11 kg, A, 82 dB, 1600 RPM, 220 kWh

Long summary description Hotpoint AQ 114D 69 D IT washing machine Top-load 11 kg 1600 RPM Silver, White:

Hotpoint AQ 114D 69 D IT. Loading type: Top-load. Rated capacity: 11 kg, Spin-drying class: A, Noise level (spin): 82 dB. Washing class: A. Noise level (wash): 53 dB, Maximum spin speed: 1600 RPM. Annual energy consumption washing: 220 kWh, Annual water consumption washing: 13407 L. Product colour: Silver, White. Width: 590 mm, Depth: 610 mm, Height: 850 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.