Hotpoint logo

Hotpoint Aqualtis AQ113D 69 EU/A washing machine Front-load 11 kg 1600 RPM White

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56227
Info modified on:
19 May 2025, 16:39:20
Short summary description Hotpoint Aqualtis AQ113D 69 EU/A washing machine Front-load 11 kg 1600 RPM White:

Hotpoint Aqualtis AQ113D 69 EU/A, Front-load, 11 kg, A, 80 dB, 1600 RPM, 258 kWh

Long summary description Hotpoint Aqualtis AQ113D 69 EU/A washing machine Front-load 11 kg 1600 RPM White:

Hotpoint Aqualtis AQ113D 69 EU/A. Loading type: Front-load. Rated capacity: 11 kg, Spin-drying class: A, Noise level (spin): 80 dB, Noise level (wash): 51 dB, Maximum spin speed: 1600 RPM. Annual energy consumption washing: 258 kWh, Annual water consumption washing: 13609 L. Product colour: White. Width: 595 mm, Depth: 631 mm, Height: 850 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.