Hotpoint logo

Hotpoint HIF 9.7F AB X Island Stainless steel 647 m³/h

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21824
Info modified on:
03 Feb 2025, 22:46:45
Short summary description Hotpoint HIF 9.7F AB X Island Stainless steel 647 m³/h:

Hotpoint HIF 9.7F AB X, 647 m³/h, B, F, B, 56 dB, 70 dB

Long summary description Hotpoint HIF 9.7F AB X Island Stainless steel 647 m³/h:

Hotpoint HIF 9.7F AB X. Maximum extraction power: 647 m³/h, Fluid dynamic efficiency class: B, Lighting efficiency class: F. Type: Island, Product colour: Stainless steel, Control type: Buttons. Grease filter type: Aluminium, Number of filters: 1 pc(s). Bulb power: 10 W, Number of bulbs: 2 bulb(s), Bulb type: Halogen. Connected load: 185 W, Motor power: 165 W, Energy efficiency class (old): B

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.