Hotpoint logo

Hotpoint XH8 T2Z XOZH Freestanding 340 L Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48869
Info modified on:
03 Feb 2025, 07:43:27
Short summary description Hotpoint XH8 T2Z XOZH Freestanding 340 L Stainless steel:

Hotpoint XH8 T2Z XOZH, 340 L, No Frost (fridge), SN-T, 10 kg/24h, Fresh zone compartment, Stainless steel

Long summary description Hotpoint XH8 T2Z XOZH Freestanding 340 L Stainless steel:

Hotpoint XH8 T2Z XOZH. Total net capacity: 340 L. Door hinge: Right. Climate class: SN-T, Noise level: 38 dB. Fridge net capacity: 235 L, No Frost (fridge), Multi-Airflow system (fridge), Fridge interior light, Fridge number of shelves/baskets: 3. Freezer net capacity: 105 L, Freezing capacity: 10 kg/24h, No Frost (freezer). Fresh zone compartment. Annual energy consumption: 273 kWh. Product colour: Stainless steel

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.