Hotpoint logo

Hotpoint SJ 4010 AX1 Slow juicer 400 W Black, Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80137
Info modified on:
07 Feb 2025, 09:55:23
Short summary description Hotpoint SJ 4010 AX1 Slow juicer 400 W Black, Stainless steel:

Hotpoint SJ 4010 AX1, Slow juicer, Black, Stainless steel, 70 RPM, 1 L, 0.125 m, Rotary

Long summary description Hotpoint SJ 4010 AX1 Slow juicer 400 W Black, Stainless steel:

Hotpoint SJ 4010 AX1. Product type: Slow juicer, Product colour: Black, Stainless steel, Rotational speed: 70 RPM. Power: 400 W, AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz. Width: 150 mm, Depth: 240 mm, Height: 490 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.