Hotpoint logo

Hotpoint ENTM 182A0 VW Freestanding 415 L Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60641
Info modified on:
17 Mar 2025, 07:46:08
Short summary description Hotpoint ENTM 182A0 VW Freestanding 415 L Silver:

Hotpoint ENTM 182A0 VW, 415 L, N-T, 45 dB, 4 kg/24h, Silver

Long summary description Hotpoint ENTM 182A0 VW Freestanding 415 L Silver:

Hotpoint ENTM 182A0 VW. Total net capacity: 415 L, Climate class: N-T, Noise level: 45 dB. Fridge net capacity: 332 L, Fridge interior light, Fridge number of shelves/baskets: 6. Freezer net capacity: 83 L, Freezing capacity: 4 kg/24h. Annual energy consumption: 326 kWh. Product colour: Silver

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.