Hotpoint logo

Hotpoint H8 A1E X Freestanding 338 L Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70013
Info modified on:
17 Feb 2025, 07:50:23
Short summary description Hotpoint H8 A1E X Freestanding 338 L Stainless steel:

Hotpoint H8 A1E X, 338 L, SN-T, 38 dB, 5 kg/24h, Fresh zone compartment, Stainless steel

Long summary description Hotpoint H8 A1E X Freestanding 338 L Stainless steel:

Hotpoint H8 A1E X. Total net capacity: 338 L. Door hinge: Right. Climate class: SN-T, Noise level: 38 dB. Fridge net capacity: 227 L, Multi-Airflow system (fridge), Fridge interior light, Fridge number of shelves/baskets: 3, Number of vegetable drawers: 2. Freezer net capacity: 111 L, Freezing capacity: 5 kg/24h. Fresh zone compartment. Annual energy consumption: 309 kWh. Product colour: Stainless steel

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.