Hotpoint logo

Hotpoint WMD 742 SK washing machine Front-load 7 kg 1400 RPM White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44166
Info modified on:
21 May 2025, 16:34:09
Short summary description Hotpoint WMD 742 SK washing machine Front-load 7 kg 1400 RPM White:

Hotpoint WMD 742 SK, Front-load, 7 kg, A, 78 dB, 1400 RPM, 187 kWh

Long summary description Hotpoint WMD 742 SK washing machine Front-load 7 kg 1400 RPM White:

Hotpoint WMD 742 SK. Loading type: Front-load. Rated capacity: 7 kg, Spin-drying class: A, Noise level (spin): 78 dB, Noise level (wash): 51 dB, Maximum spin speed: 1400 RPM. Annual energy consumption washing: 187 kWh, Annual water consumption washing: 10038 L. Product colour: White. Width: 595 mm, Depth: 540 mm, Height: 850 mm

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.