Hotpoint logo

Hotpoint FH G IX/HA oven 58 L Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
50019
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Hotpoint FH G IX/HA oven 58 L Stainless steel:

Hotpoint FH G IX/HA, Natural gas, 58 L, 58 L, Stainless steel, Rotary, Top front

Long summary description Hotpoint FH G IX/HA oven 58 L Stainless steel:

Hotpoint FH G IX/HA. Oven type: Natural gas, Total oven(s) interior capacity: 58 L, Oven net capacity: 58 L. Product colour: Stainless steel, Control type: Rotary, Control position: Top front. Timer type: Mechanical. Power consumption (typical): 2250 W, AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz. Width: 600 mm, Depth: 545 mm, Height: 600 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.