Hot Wheels logo

Hot Wheels Premium Collector Display Sets, 3 Cars & 1 Transporter

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13967
Info modified on:
11 Jul 2025, 18:13:41
Short summary description Hot Wheels Premium Collector Display Sets, 3 Cars & 1 Transporter:

Hot Wheels Premium Collector Display Sets, 3 Cars & 1 Transporter, Assorted, 3 yr(s), Metal, Plastic, Assorted colours

Long summary description Hot Wheels Premium Collector Display Sets, 3 Cars & 1 Transporter:

Hot Wheels Premium Collector Display Sets, 3 Cars & 1 Transporter. Product type: Assorted, Recommended age (min): 3 yr(s), Recommended age (max): 99 yr(s), Material: Metal, Plastic, Product colour: Assorted colours

Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.