Hoover UH70210, Upright vacuum, Bagless, Blue, Dry, HEPA, Multi cyclonic/filtering
Hoover UH70210. Product type: Upright vacuum, Dust container type: Bagless, Product colour: Blue. Cleaning type: Dry, Vacuum air filtering: HEPA, Dirt separating method: Multi cyclonic/filtering. Cord length: 7.62 m. Weight: 8.07 kg