Hoover RBC 040, Metallic, Red, Other, LCD, 0.5 L, 60 dB, Lithium-Ion (Li-Ion)
Hoover RBC 040. Product colour: Metallic, Red, Shape: Other, Display type: LCD. Dust capacity (total): 0.5 L, Noise level: 60 dB. Battery technology: Lithium-Ion (Li-Ion), Runtime: 90 min. Battery life: 1.5 h