Hoover logo

Hoover HVBS 5162WK Freestanding 225 L White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
3501
Info modified on:
27 May 2024, 13:45:33
Short summary description Hoover HVBS 5162WK Freestanding 225 L White:

Hoover HVBS 5162WK, 225 L, No Frost (fridge), N-ST, 42 dB, 4 kg/24h, White

Long summary description Hoover HVBS 5162WK Freestanding 225 L White:

Hoover HVBS 5162WK. Total net capacity: 225 L. Door hinge: Right. Climate class: N-ST, Noise level: 42 dB. Fridge net capacity: 139 L, No Frost (fridge), Fridge interior light. Freezer net capacity: 86 L, Freezing capacity: 4 kg/24h. Annual energy consumption: 243 kWh. Product colour: White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.