Hoover logo

Hoover HVBF 5182AK Freestanding 259 L Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28066
Info modified on:
27 May 2024, 13:45:58
Short summary description Hoover HVBF 5182AK Freestanding 259 L Stainless steel:

Hoover HVBF 5182AK, 259 L, No Frost (fridge), 46 dB, 4 kg/24h, Stainless steel

Long summary description Hoover HVBF 5182AK Freestanding 259 L Stainless steel:

Hoover HVBF 5182AK. Total net capacity: 259 L. Door hinge: Right. Noise level: 46 dB. Fridge net capacity: 178 L, No Frost (fridge), Fridge interior light. Freezer net capacity: 81 L, Freezing capacity: 4 kg/24h. Annual energy consumption: 263 kWh. Product colour: Stainless steel

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.