Hoover logo

Hoover HNF 6137 washing machine Front-load 7.5 kg 1300 RPM White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64553
Info modified on:
06 Dec 2021, 12:35:53
Short summary description Hoover HNF 6137 washing machine Front-load 7.5 kg 1300 RPM White:

Hoover HNF 6137, Front-load, 7.5 kg, B, 1300 RPM, White

Long summary description Hoover HNF 6137 washing machine Front-load 7.5 kg 1300 RPM White:

Hoover HNF 6137. Loading type: Front-load. Rated capacity: 7.5 kg, Spin-drying class: B. Washing class: A. Maximum spin speed: 1300 RPM. Product colour: White. Width: 600 mm, Depth: 600 mm, Height: 850 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.