Hoover logo

Hoover HDCN 182 AD fridge-freezer Freestanding 277 L Aluminium

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16470
Info modified on:
27 May 2024, 12:08:10
Short summary description Hoover HDCN 182 AD fridge-freezer Freestanding 277 L Aluminium:

Hoover HDCN 182 AD, 277 L, No Frost (fridge), T, 9 kg/24h, Fresh zone compartment, Aluminium

Long summary description Hoover HDCN 182 AD fridge-freezer Freestanding 277 L Aluminium:

Hoover HDCN 182 AD. Total net capacity: 277 L. Display type: LCD. Climate class: T, Noise level: 47 dB. Fridge net capacity: 201 L, No Frost (fridge), Fridge interior light, Fridge number of shelves/baskets: 3. Freezer net capacity: 76 L, Freezing capacity: 9 kg/24h. Fresh zone compartment. Annual energy consumption: 320 kWh. Product colour: Aluminium

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.