Hoover logo

Hoover Hydropower HY71PET 011 3.5 L Cylinder vacuum Dry 700 W Bagless

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81498
Info modified on:
10 Mar 2024, 10:10:44
Short summary description Hoover Hydropower HY71PET 011 3.5 L Cylinder vacuum Dry 700 W Bagless:

Hoover Hydropower HY71PET 011, 700 W, Cylinder vacuum, Dry, Bagless, 3.5 L, EPA

Long summary description Hoover Hydropower HY71PET 011 3.5 L Cylinder vacuum Dry 700 W Bagless:

Hoover Hydropower HY71PET 011. Maximum input power: 700 W. Type: Cylinder vacuum, Cleaning type: Dry, Dust container type: Bagless, Dust capacity: 3.5 L. Vacuum air filtering: EPA, Dirt separating method: Cyclonic, Noise level: 80 dB. Product color: White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.