Hoover logo

Hoover AXI ATDH11A2TKERXMSS tumble dryer Freestanding Front-load 11 kg A++ Anthracite

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13986
Info modified on:
17 Oct 2024, 14:58:20
Short summary description Hoover AXI ATDH11A2TKERXMSS tumble dryer Freestanding Front-load 11 kg A++ Anthracite:

Hoover AXI ATDH11A2TKERXMSS, Freestanding, Front-load, Heat pump, Anthracite, Buttons, Rotary, Left

Long summary description Hoover AXI ATDH11A2TKERXMSS tumble dryer Freestanding Front-load 11 kg A++ Anthracite:

Hoover AXI ATDH11A2TKERXMSS. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Heat pump. Rated capacity: 11 kg, Condensation efficiency class: B, Drying programs: Wool. Delay start (max): 24 h, Apps supported: Hoover Wizard. Energy efficiency class: A++, Energy consumption: 2.76 kWh, Annual energy consumption: 305 kWh. Depth: 585 mm, Width: 596 mm, Height: 850 mm

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.