Honor Bee, 11.4 cm (4.5"), 1 GB, 8 GB, 8 MP, Android 4.4, Black, White
Honor Bee. Display diagonal: 11.4 cm (4.5"), Display resolution: 854 x 480 pixels. Processor frequency: 1.2 GHz, Processor family: Spreadtrum, Processor model: SC7731. RAM capacity: 1 GB, Internal storage capacity: 8 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera. SIM card capability: Dual SIM. Operating system installed: Android 4.4. Battery capacity: 1730 mAh. Product colour: Black, White. Weight: 170 g