Honor CMA-LX3-PL, 17.1 cm (6.74"), 4 GB, 128 GB, 48 MP, Android 11, Silver
Honor CMA-LX3-PL. Display diagonal: 17.1 cm (6.74"), Display resolution: 1600 x 720 pixels. Processor frequency: 2.3 GHz, Processor family: Qualcomm Snapdragon, Processor model: 680. RAM capacity: 4 GB, Internal storage capacity: 128 GB. Rear camera resolution (numeric): 48 MP, Rear camera type: Quad camera. SIM card capability: Dual SIM. Operating system installed: Android 11. Battery capacity: 5000 mAh. Product colour: Silver. Weight: 198 g