Honor logo

Honor 6A 12.7 cm (5") Dual SIM Android 7.0 4G Micro-USB 2 GB 16 GB 3020 mAh Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
51502
Info modified on:
14 Mar 2024, 19:30:25
Short summary description Honor 6A 12.7 cm (5") Dual SIM Android 7.0 4G Micro-USB 2 GB 16 GB 3020 mAh Black:

Honor 6A, 12.7 cm (5"), 2 GB, 16 GB, 13 MP, Android 7.0, Black

Long summary description Honor 6A 12.7 cm (5") Dual SIM Android 7.0 4G Micro-USB 2 GB 16 GB 3020 mAh Black:

Honor 6A. Display diagonal: 12.7 cm (5"), Display resolution: 1280 x 720 pixels. Processor frequency: 1.5 GHz, Processor family: Qualcomm Snapdragon, Processor model: MSM 8937. RAM capacity: 2 GB, Internal storage capacity: 16 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Single camera. SIM card capability: Dual SIM. Operating system installed: Android 7.0. Battery capacity: 3020 mAh. Product colour: Black. Weight: 143 g

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.