Honeywell logo

Honeywell 3800gPDF RS-232 Kit Blanco Black, White

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
2690
Info modified on:
07 Mar 2024, 15:34:52
Warranty:
5 years
Long product name Honeywell 3800gPDF RS-232 Kit Blanco Black, White:

3800gPDF Decoding Linear Imager

Short summary description Honeywell 3800gPDF RS-232 Kit Blanco Black, White:

Honeywell 3800gPDF RS-232 Kit Blanco, 20.3 cm, 617 nm, Codabar Code 3 Interleaved 2 Straight 2 Matrix 2 Code 11/93/128 UPC EAN/JAN China Postal Code GS1..., RS-232, Black, White, FCC Part 15, ICES-003, CE, EN55022, EN55024, EN61000-3-2, EN61000-3-3, NOM-NYCE, MIC, C-Tick

Long summary description Honeywell 3800gPDF RS-232 Kit Blanco Black, White:

Honeywell 3800gPDF RS-232 Kit Blanco. Working distance: 20.3 cm, Wavelength: 617 nm, Decoding standards: Codabar Code 3 Interleaved 2 Straight 2 Matrix 2 Code 11/93/128 UPC EAN/JAN China Postal Code GS1.... Standard interfaces: RS-232. Product colour: Black, White, Certification: FCC Part 15, ICES-003, CE, EN55022, EN55024, EN61000-3-2, EN61000-3-3, NOM-NYCE, MIC, C-Tick. Input voltage: 5 V, Power consumption: 450 mA. Weight: 158.8 g

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.