Hisense logo

Hisense WTY1802T washing machine Top-load 18 kg 700 RPM Grey, Titanium

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
1945
Info modified on:
07 Sept 2023, 10:09:31
Short summary description Hisense WTY1802T washing machine Top-load 18 kg 700 RPM Grey, Titanium:

Hisense WTY1802T, Top-load, 18 kg, 700 RPM, Grey, Titanium

Long summary description Hisense WTY1802T washing machine Top-load 18 kg 700 RPM Grey, Titanium:

Hisense WTY1802T. Loading type: Top-load. Rated capacity: 18 kg, Maximum spin speed: 700 RPM. Product colour: Grey, Titanium. Width: 685 mm, Depth: 700 mm, Height: 1070 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.