Hisense logo

Hisense WFDJ7010 washing machine Front-load 7 kg 1000 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53575
Info modified on:
14 Mar 2024, 19:44:25
Short summary description Hisense WFDJ7010 washing machine Front-load 7 kg 1000 RPM White:

Hisense WFDJ7010, Front-load, 7 kg, 1000 RPM, White

Long summary description Hisense WFDJ7010 washing machine Front-load 7 kg 1000 RPM White:

Hisense WFDJ7010. Loading type: Front-load. Rated capacity: 7 kg, Maximum spin speed: 1000 RPM. Product colour: White. Width: 600 mm, Depth: 595 mm, Height: 850 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.