Hisense logo

Hisense SBS 518 A+ EL side-by-side refrigerator Freestanding 537 L Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56994
Info modified on:
26 Feb 2021, 16:10:08
Short summary description Hisense SBS 518 A+ EL side-by-side refrigerator Freestanding 537 L Stainless steel:

Hisense SBS 518 A+ EL, Freestanding, American door, Stainless steel, Touch, LED, Tempered glass

Long summary description Hisense SBS 518 A+ EL side-by-side refrigerator Freestanding 537 L Stainless steel:

Hisense SBS 518 A+ EL. Appliance placement: Freestanding, Product design: American door, Product colour: Stainless steel. Total net capacity: 537 L, Climate class: SN-ST, Noise level: 43 dB. Fridge net capacity: 341 L, Lamp type: LED. Freezer net capacity: 177 L, Freezer position: Side-placed, Star rating: 4*. Annual energy consumption: 413 kWh

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.