Hisense logo

Hisense FRIGO Freestanding 206 L E Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28872
Info modified on:
19 Aug 2024, 10:35:40
Short summary description Hisense FRIGO Freestanding 206 L E Black:

Hisense FRIGO, 206 L, N-ST, 40 dB, 2 kg/24h, E, Black

Long summary description Hisense FRIGO Freestanding 206 L E Black:

Hisense FRIGO. Total net capacity: 206 L. Door hinge: Right. Climate class: N-ST, Noise level: 40 dB. Fridge net capacity: 165 L, Fridge interior light, Fridge number of shelves/baskets: 3, Number of vegetable drawers: 1. Freezer net capacity: 41 L, Freezing capacity: 2 kg/24h. Energy efficiency class: E, Annual energy consumption: 176 kWh. Product colour: Black

Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.